Microchip Technology, Inc. Interface - Interface - Specialized - SCH3112-NU SCH3112-NU

Description
Manufacturer: Microchip Technology Win Source Part Number: 933173-SCH3112-NU Features: - Interface 128-VTQFP (14x14) Package: Tray Package: 128-TQFP Mounting: Surface Mount Family Name: SCH3112 Categories: Integrated Circuits (ICs) Case / Package: 128-VTQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 933173-SCH3112-NU Features: - Interface 128-VTQFP (14x14) Package: Tray Package: 128-TQFP Mounting: Surface Mount Family Name: SCH3112 Categories: Integrated Circuits (ICs) Case / Package: 128-VTQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SCH3112-NU - 933173-SCH3112-NU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SCH3112-NU
933173-SCH3112-NU
Interface - Interface - Specialized - SCH3112-NU 933173-SCH3112-NU
Manufacturer: Microchip Technology Win Source Part Number: 933173-SCH3112-NU Features: - Interface 128-VTQFP (14x14) Package: Tray Package: 128-TQFP Mounting: Surface Mount Family Name: SCH3112 Categories: Integrated Circuits (ICs) Case / Package: 128-VTQFP (14x14) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 933173-SCH3112-NU
Features: - Interface 128-VTQFP (14x14)
Package: Tray
Package: 128-TQFP
Mounting: Surface Mount
Family Name: SCH3112
Categories: Integrated Circuits (ICs)
Case / Package: 128-VTQFP (14x14)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SCH3112-NU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SCH3112-NU
Integrated Circuits (ICs) - Interface - Specialized SCH3112-NU
IC INTFACE SPECIALIZED 128VTQFP

IC INTFACE SPECIALIZED 128VTQFP

Supplier's Site
Sheung Wan, Hong Kong
I/O Controller Interface IC
SCH3112-NU
I/O Controller Interface IC SCH3112-NU
I/O Controller Interface IC Integrated Embedded 2 UART

I/O Controller Interface IC Integrated Embedded 2 UART

Buy Now Datasheet
Specialized - SCH3112-NU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SCH3112-NU
Specialized SCH3112-NU
Interface 128-VTQFP (14x14)

Interface 128-VTQFP (14x14)

Buy Now Datasheet
Interface - Specialized - SCH3112-NU - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SCH3112-NU
Interface - Specialized SCH3112-NU
IC INTFACE SPECIALIZED 128VTQFP

IC INTFACE SPECIALIZED 128VTQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 933173-SCH3112-NU SCH3112-NU SCH3112-NU SCH3112-NU SCH3112-NU
Product Name Interface - Interface - Specialized - SCH3112-NU Integrated Circuits (ICs) - Interface - Specialized I/O Controller Interface IC Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Package Type QFP; TQFP; 128-VTQFP (14x14) QFP; TQFP TQFP-128 QFP; TQFP; 128-TQFP QFP; 128-TQFP
Supply Voltage Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Integrated Circuits (ICs) - Interface - Telecom - PEB 3324 HL V1.4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFP
View Details
Serial interface - Serial Interface RS-232/485 - 750-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details