The SEC1110-A5-02-TR is a Smart Card bridge designed to interface with USB and UART systems. It features a single Smart Card interface and is compliant with ISO/IEC 7816, EMV 4.2/4.3, ETSI TS 102 221, and PC/SC standards. The device supports versatile ETU rate generation up to 826 Kbps and both T=0 and T=1 protocols, with a full-packet FIFO of 261 bytes for data transmission and reception. This product operates at a maximum clock speed of 9.6 MHz and includes an integrated USB controller compliant with USB 2.0 specifications, allowing for 12 Mbps operation. The SEC1110 also features a self-clocking internal oscillator, eliminating the need for an external crystal, and operates within a supply voltage range of 3.6V to 5.5V. It is available in a 16-pin QFN package and can function in commercial (0°C to +70°C) or industrial (-40°C to +85°C) temperature ranges. Applications for the SEC1110 include USB Smart Card readers and UART-based Smart Card readers, making it suitable for projects requiring reliable Smart Card communication.
Manufacturer: Microchip Technology
Win Source Part Number: 1247670-SEC1110-A5-0
Family Name: SEC1110-A5-02-TR
Manufacturer Homepage: www.microchip.com
ECCN: 5A992.c
Country of Origin: China, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
I/O Controller Interface IC Smart Card Bridge to Full Speed USB
IC INTERFACE SPECIALIZED 16QFN
IC INTERFACE SPECIALIZED 16QFN
Smart Card Interface 16-QFN (5x5)
IC INTERFACE SPECIALIZED 16QFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1247670-SEC1110-A5-02-TR | SEC1110-A5-02-TR | SEC1110-A5-02-TR | SEC1110-A5-02-TR | SEC1110-A5-02-TR | SEC1110-A5-02-TR |
| Product Name | Interface - Interface - Specialized - SEC1110-A5-02-TR | I/O Controller Interface IC | Interface - Specialized | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Features | RoHS | RoHS | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | |||||
| Package Type | QFN-16 | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad |