Silicon Labs Digital Isolators SI8442BB-D-IS1

Description
Digital Isolators 2.5 kV 3 forward & 1 reverse 4-channel isolator
Datasheet
Description
Digital Isolators 2.5 kV 3 forward & 1 reverse 4-channel isolator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
SI8442BB-D-IS1
Digital Isolators SI8442BB-D-IS1
Digital Isolators 2.5 kV 3 forward & 1 reverse 4-channel isolator

Digital Isolators 2.5 kV 3 forward & 1 reverse 4-channel isolator

Buy Now Datasheet
Digital Isolator, 4Ch, -40 To 125Deg C; No. Of Channels Silicon Labs - 75AC2052 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4Ch, -40 To 125Deg C; No. Of Channels Silicon Labs
75AC2052
Digital Isolator, 4Ch, -40 To 125Deg C; No. Of Channels Silicon Labs 75AC2052
DIGITAL ISOLATOR, 4CH, -40 TO 125DEG C; No. of Channels:4 Channel; Propagation Delay:6ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 4CH, -40 TO 125DEG C; No. of Channels:4 Channel; Propagation Delay:6ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number SI8442BB-D-IS1 75AC2052
Product Name Digital Isolators Digital Isolator, 4Ch, -40 To 125Deg C; No. Of Channels Silicon Labs
Features RoHS RoHS
Data Rate 150000 to ? kbps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Package Type SOIC-Narrow-16 NSOIC
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Controllers - ADM6999A2T1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
4 suppliers
Interface module - 289-615 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details