Microchip Technology, Inc. Interface - Interface - Specialized - SEC1210/PV-URT SEC1210/PV-URT

Description
Manufacturer: Microchip Technology Win Source Part Number: 712090-SEC1210/PV-UR T Packaging: Tray Mounting Style: SMD Applications: Smart Card Interface: SPI Serial, USB, UART Categories: Integrated Circuits Supplier Device Package: 24-QFN (5x5) Manufacturer Package: 24-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: SEC1210 Manufacturer Pack Quantity: 490 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 712090-SEC1210/PV-UR T Packaging: Tray Mounting Style: SMD Applications: Smart Card Interface: SPI Serial, USB, UART Categories: Integrated Circuits Supplier Device Package: 24-QFN (5x5) Manufacturer Package: 24-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: SEC1210 Manufacturer Pack Quantity: 490 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SEC1210/PV-URT - 712090-SEC1210/PV-URT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SEC1210/PV-URT
712090-SEC1210/PV-URT
Interface - Interface - Specialized - SEC1210/PV-URT 712090-SEC1210/PV-URT
Manufacturer: Microchip Technology Win Source Part Number: 712090-SEC1210/PV-UR T Packaging: Tray Mounting Style: SMD Applications: Smart Card Interface: SPI Serial, USB, UART Categories: Integrated Circuits Supplier Device Package: 24-QFN (5x5) Manufacturer Package: 24-VQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: SEC1210 Manufacturer Pack Quantity: 490 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 712090-SEC1210/PV-URT
Packaging: Tray
Mounting Style: SMD
Applications: Smart Card
Interface: SPI Serial, USB, UART
Categories: Integrated Circuits
Supplier Device Package: 24-QFN (5x5)
Manufacturer Package: 24-VQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: SEC1210
Manufacturer Pack Quantity: 490
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
Shenzhen, China
Interface - Specialized
SEC1210/PV-URT
Interface - Specialized SEC1210/PV-URT
IC INTERFACE SPECIALIZED 24QFN

IC INTERFACE SPECIALIZED 24QFN

Supplier's Site Datasheet
Specialized - SEC1210/PV-URT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SEC1210/PV-URT
Specialized SEC1210/PV-URT
Smart Card Interface 24-QFN (5x5)

Smart Card Interface 24-QFN (5x5)

Buy Now Datasheet
I/O Controller Interface IC - SEC1210/PV-URT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
I/O Controller Interface IC
SEC1210/PV-URT
I/O Controller Interface IC SEC1210/PV-URT
I/O Controller Interface IC Smart Card Bridge to UART Interface

I/O Controller Interface IC Smart Card Bridge to UART Interface

Buy Now
Integrated Circuits (ICs) - Interface - Specialized - SEC1210/PV-URT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SEC1210/PV-URT
Integrated Circuits (ICs) - Interface - Specialized SEC1210/PV-URT
IC INTERFACE SPECIALIZED 24QFN

IC INTERFACE SPECIALIZED 24QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 712090-SEC1210/PV-URT SEC1210/PV-URT SEC1210/PV-URT SEC1210/PV-URT SEC1210/PV-URT
Product Name Interface - Interface - Specialized - SEC1210/PV-URT Interface - Specialized Specialized I/O Controller Interface IC Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2580757P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT2G66DC-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-VFSOP (0.091\", 2.30mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4016PWRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Interface - Modems - ICs and Modules - SI2415-D-FS - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SOIC; 16-SOIC
View Details
3 suppliers