Silicon Labs Digital Isolator, 2Ch, -40 To 125Deg C; No. Of Channels Silicon Labs SI8622BB-B-IS

Description
DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C; No. of Channels:2 Channel; Propagation Delay:8ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C; No. of Channels:2 Channel; Propagation Delay:8ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 2Ch, -40 To 125Deg C; No. Of Channels Silicon Labs - 75AC2056 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2Ch, -40 To 125Deg C; No. Of Channels Silicon Labs
75AC2056
Digital Isolator, 2Ch, -40 To 125Deg C; No. Of Channels Silicon Labs 75AC2056
DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C; No. of Channels:2 Channel; Propagation Delay:8ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C; No. of Channels:2 Channel; Propagation Delay:8ns; Supply Voltage Min:2.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Digital Isolators
SI8622BB-B-IS
Digital Isolators SI8622BB-B-IS
Digital Isolators 2.5 kV 1 forward & 1 reverse 2-channel isolator

Digital Isolators 2.5 kV 1 forward & 1 reverse 2-channel isolator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 75AC2056 SI8622BB-B-IS
Product Name Digital Isolator, 2Ch, -40 To 125Deg C; No. Of Channels Silicon Labs Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 2.5V
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5366CA - 139817-A5366CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Line Interface ICs - 1900962P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Converter, Driver
Features RoHS
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.65V ~ 3.6V
View Details
RF Front End (LNA + PA) - 2312-QPF4239QTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type Module
View Details