Silicon Labs Interface - Interface - Telecom - SI3050-E1-FTR SI3050-E1-FTR

Description
Manufacturer: Silicon Labs Win Source Part Number: 794217-SI3050-E1-FTR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Direct Access Arrangement (DAA) Interface: GCI, PCM, SPI Family Name: SI3050 Categories: Integrated Circuits (ICs) Operating Supply Current: 8.5mA Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): Si3050-E1-FT; Si3050-E1-GT; Si3050-E1-GTR; Introduction Date: October 29, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 794217-SI3050-E1-FTR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Direct Access Arrangement (DAA) Interface: GCI, PCM, SPI Family Name: SI3050 Categories: Integrated Circuits (ICs) Operating Supply Current: 8.5mA Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): Si3050-E1-FT; Si3050-E1-GT; Si3050-E1-GTR; Introduction Date: October 29, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - SI3050-E1-FTR - 794217-SI3050-E1-FTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI3050-E1-FTR
794217-SI3050-E1-FTR
Interface - Interface - Telecom - SI3050-E1-FTR 794217-SI3050-E1-FTR
Manufacturer: Silicon Labs Win Source Part Number: 794217-SI3050-E1-FTR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 20-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Function: Direct Access Arrangement (DAA) Interface: GCI, PCM, SPI Family Name: SI3050 Categories: Integrated Circuits (ICs) Operating Supply Current: 8.5mA Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): Si3050-E1-FT; Si3050-E1-GT; Si3050-E1-GTR; Introduction Date: October 29, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 794217-SI3050-E1-FTR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 20-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Function: Direct Access Arrangement (DAA)
Interface: GCI, PCM, SPI
Family Name: SI3050
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.5mA
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): Si3050-E1-FT; Si3050-E1-GT; Si3050-E1-GTR;
Introduction Date: October 29, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom Interface ICs - SI3050-E1-FTR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
SI3050-E1-FTR
Telecom Interface ICs SI3050-E1-FTR
Telecom Interface ICs 1FXO PCM IF, VDAA System-side

Telecom Interface ICs 1FXO PCM IF, VDAA System-side

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 794217-SI3050-E1-FTR SI3050-E1-FTR
Product Name Interface - Interface - Telecom - SI3050-E1-FTR Telecom Interface ICs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Audio Special Purpose - DIX4192TPFBRQ1 - 808766-DIX4192TPFBRQ1 - Win Source Electronics
Specs
Device Type Sensor Interface; Transceiver
Supply Voltage Other; 1.65V ~ 1.95V
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Single Schmitt trigger buffer - 74AHC1G17GVH - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-587 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details