Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Specialized SCH3221-7U

Description
Win Source Part Number: 1370767-SCH3221-7U Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tray Product Status: Active Package / Case: 64-WFBGA Supplier Device Package: 64-WFBGA (6x6) Base Product Number: SCH3221 Mounting Type: Surface Mount HTSUS: 8543.90.6800 Applications: I/O Controller REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.3V
Request a Quote Datasheet
Description
Win Source Part Number: 1370767-SCH3221-7U Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tray Product Status: Active Package / Case: 64-WFBGA Supplier Device Package: 64-WFBGA (6x6) Base Product Number: SCH3221 Mounting Type: Surface Mount HTSUS: 8543.90.6800 Applications: I/O Controller REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1370767-SCH3221-7U - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1370767-SCH3221-7U
Integrated Circuits (ICs) - Interface - Specialized 1370767-SCH3221-7U
Win Source Part Number: 1370767-SCH3221-7U Category: Integrated Circuits (ICs) - Interface - Specialized Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Package: Tray Product Status: Active Package / Case: 64-WFBGA Supplier Device Package: 64-WFBGA (6x6) Base Product Number: SCH3221 Mounting Type: Surface Mount HTSUS: 8543.90.6800 Applications: I/O Controller REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3.3V

Win Source Part Number: 1370767-SCH3221-7U
Category: Integrated Circuits (ICs) - Interface - Specialized
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tray
Product Status: Active
Package / Case: 64-WFBGA
Supplier Device Package: 64-WFBGA (6x6)
Base Product Number: SCH3221
Mounting Type: Surface Mount
HTSUS: 8543.90.6800
Applications: I/O Controller
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3.3V

Buy Now Datasheet
Specialized - SCH3221-7U - ODG (Origin Data Global)
Shenzhen, China
Specialized
SCH3221-7U
Specialized SCH3221-7U
IC INTFACE SPECIALIZED 64WFBGA

IC INTFACE SPECIALIZED 64WFBGA

Supplier's Site Datasheet
Interface - Specialized - SCH3221-7U - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SCH3221-7U
Interface - Specialized SCH3221-7U
IC INTFACE SPECIALIZED 64WFBGA

IC INTFACE SPECIALIZED 64WFBGA

Supplier's Site Datasheet
Specialized - SCH3221-7U - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SCH3221-7U
Specialized SCH3221-7U
I/O Controller Interface 64-WFBGA (6x6)

I/O Controller Interface 64-WFBGA (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SCH3221-7U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SCH3221-7U
Integrated Circuits (ICs) - Interface - Specialized SCH3221-7U
IC INTFACE SPECIALIZED 64WFBGA

IC INTFACE SPECIALIZED 64WFBGA

Supplier's Site
Sheung Wan, Hong Kong
I/O Controller Interface IC
SCH3221-7U
I/O Controller Interface IC SCH3221-7U
I/O Controller Interface IC LPC IO with 8042 KBC Multiple Serial Port

I/O Controller Interface IC LPC IO with 8042 KBC Multiple Serial Port

Buy Now

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1370767-SCH3221-7U SCH3221-7U SCH3221-7U SCH3221-7U SCH3221-7U SCH3221-7U
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized Specialized Integrated Circuits (ICs) - Interface - Specialized I/O Controller Interface IC
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4200SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-555 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details