Win Source Part Number: 1063925-SEC1110I-A5-
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tray
Applications: Smart Card
Standard Package: 490
Mounting: SMD (SMT)
Interface: SPI Serial, USB, UART
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (5x5)
Alternative Parts (Cross-Reference): SEC1100-A5-02; MCP2200-I/MQ; MAX1564ETE+; LTC6820HUD#PBF; MCP23S09-E/MG; MAX7317ATE+; LMH0002SQ/NOPB;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SEC1110
I/O Controller Interface IC Smart Card Bridge to Full Speed USB
IC INTERFACE SPECIALIZED 16QFN
SMARTCARD BRIDGE-USB/UART INTERFACE, QFN; Bridge Type:Smart Card to USB, UART; Supply Voltage Min:3.6V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC INTERFACE SPECIALIZED 16QFN
Smart Card Interface 16-QFN (5x5)
IC INTERFACE SPECIALIZED 16QFN
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1063925-SEC1110I-A5-02 | SEC1110I-A5-02 | SEC1110I-A5-02 | 44AC2834 | SEC1110I-A5-02 | SEC1110I-A5-02 | SEC1110I-A5-02 |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | I/O Controller Interface IC | Interface - Specialized | Smartcard Bridge-Usb/uart Interface, Qfn; Bridge Type Microchip | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | UART | Sensor Interface | |||
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3.6V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other | ||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |