Manufacturer: Microchip Technology
Win Source Part Number: 720296-SEC1210-CN-02
Packaging: Tray
Mounting Style: SMD
Applications: Smart Card
Interface: SPI Serial, USB, UART
Categories: Integrated Circuits
Supplier Device Package: 24-QFN (5x5)
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: SEC1210
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V
IC INTERFACE SPECIALIZED 24QFN
IC INTERFACE SPECIALIZED 24QFN
I/O Controller Interface IC Smart Card Bridge to Full Speed USB
Smart Card Interface 24-QFN (5x5)
IC INTERFACE SPECIALIZED 24QFN
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 720296-SEC1210-CN-02NC | SEC1210-CN-02NC | SEC1210-CN-02NC | SEC1210-CN-02NC | SEC1210-CN-02NC | SEC1210-CN-02NC |
| Product Name | Interface - Interface - Specialized - SEC1210-CN-02NC | Specialized | Integrated Circuits (ICs) - Interface - Specialized | I/O Controller Interface IC | Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |