Digital Isolators 5 kV uni- and bi-directional isolator
Digital Isolator, 2, 20 ns, 3 V, 5.5 V, WSOIC, 16 RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SI8605AD-B-IS | 54X5652 |
| Product Name | Digital Isolators | Digital Isolator, 2, 20 Ns, 3 V, 5.5 V, Wsoic, 16 Rohs Compliant Silicon Labs |
| Features | RoHS | RoHS |
| Data Rate | 10000 to ? kbps | |
| Pd | 275 milliwatts |