Microchip Technology, Inc. Interface - Interface - Specialized - SCH3112I-NU SCH3112I-NU

Description
Manufacturer: SMSC Corporation Win Source Part Number: 1247190-SCH3112I-NU Family Name: SCH3112 Manufacturer Homepage: www.smsc.com Alternative Parts (Cross-Reference): SCH3112-NU; Introduction Date: June 28, 2002 ECCN: 3A991.a.2 Country of Origin: China, Republic of Korea, Singapore, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: SMSC Corporation Win Source Part Number: 1247190-SCH3112I-NU Family Name: SCH3112 Manufacturer Homepage: www.smsc.com Alternative Parts (Cross-Reference): SCH3112-NU; Introduction Date: June 28, 2002 ECCN: 3A991.a.2 Country of Origin: China, Republic of Korea, Singapore, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SCH3112I-NU - 1247190-SCH3112I-NU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SCH3112I-NU
1247190-SCH3112I-NU
Interface - Interface - Specialized - SCH3112I-NU 1247190-SCH3112I-NU
Manufacturer: SMSC Corporation Win Source Part Number: 1247190-SCH3112I-NU Family Name: SCH3112 Manufacturer Homepage: www.smsc.com Alternative Parts (Cross-Reference): SCH3112-NU; Introduction Date: June 28, 2002 ECCN: 3A991.a.2 Country of Origin: China, Republic of Korea, Singapore, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: SMSC Corporation
Win Source Part Number: 1247190-SCH3112I-NU
Family Name: SCH3112
Manufacturer Homepage: www.smsc.com
Alternative Parts (Cross-Reference): SCH3112-NU;
Introduction Date: June 28, 2002
ECCN: 3A991.a.2
Country of Origin: China, Republic of Korea, Singapore, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Interface - Specialized - SCH3112I-NU - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SCH3112I-NU
Interface - Specialized SCH3112I-NU
IC INTFACE SPECIALIZED 128VTQFP

IC INTFACE SPECIALIZED 128VTQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SCH3112I-NU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SCH3112I-NU
Integrated Circuits (ICs) - Interface - Specialized SCH3112I-NU
IC INTFACE SPECIALIZED 128VTQFP

IC INTFACE SPECIALIZED 128VTQFP

Supplier's Site
Specialized - SCH3112I-NU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SCH3112I-NU
Specialized SCH3112I-NU
Controller Interface 128-VTQFP (14x14)

Controller Interface 128-VTQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
I/O Controller Interface IC
SCH3112I-NU
I/O Controller Interface IC SCH3112I-NU
I/O Controller Interface IC Integrated Indust I/O Contrllr

I/O Controller Interface IC Integrated Indust I/O Contrllr

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1247190-SCH3112I-NU SCH3112I-NU SCH3112I-NU SCH3112I-NU SCH3112I-NU
Product Name Interface - Interface - Specialized - SCH3112I-NU Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized I/O Controller Interface IC
Technology LPC LPC
Device Type Sensor Interface Sensor Interface
Package Type QFP; 128-TQFP QFP; TQFP QFP; TQFP; 128-TQFP VTQFP-128
Unlock Full Specs
to access all available technical data

Similar Products

 - CDM10V3XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type PG-SOT23-6
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4051DB,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SSOP (0.209\", 5.30mm Width)
View Details
SN54ABT245A Octal Bus Transceivers With 3-State Outputs - 5962-9214802QRA - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Interface Transceiver IC - 702-SI3018-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers