Silicon Labs Digital Isolators SI8441BB-D-IS

Description
Digital Isolators 2.5 kV 3 forward & 1 reverse 4-channel isolator
Datasheet
Description
Digital Isolators 2.5 kV 3 forward & 1 reverse 4-channel isolator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
SI8441BB-D-IS
Digital Isolators SI8441BB-D-IS
Digital Isolators 2.5 kV 3 forward & 1 reverse 4-channel isolator

Digital Isolators 2.5 kV 3 forward & 1 reverse 4-channel isolator

Buy Now Datasheet
Digital Isolator, 4Ch, -40 To 125Deg C; No. Of Channels Silicon Labs - 75AC2048 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4Ch, -40 To 125Deg C; No. Of Channels Silicon Labs
75AC2048
Digital Isolator, 4Ch, -40 To 125Deg C; No. Of Channels Silicon Labs 75AC2048
DIGITAL ISOLATOR, 4CH, -40 TO 125DEG C; No. of Channels:4 Channel; Propagation Delay:6ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 4CH, -40 TO 125DEG C; No. of Channels:4 Channel; Propagation Delay:6ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number SI8441BB-D-IS 75AC2048
Product Name Digital Isolators Digital Isolator, 4Ch, -40 To 125Deg C; No. Of Channels Silicon Labs
Features RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Package Type SOIC-Wide-16 WSOIC
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Line Interface ICs - 1901015P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 702-SI32260-C-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 3.47V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers