Silicon Labs Digital Isolator, 1Ch, -40 To 125Deg C; No. Of Channels Silicon Labs SI8410BB-D-IS

Description
DIGITAL ISOLATOR, 1CH, -40 TO 125DEG C; No. of Channels:1 Channel; Propagation Delay:6ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 1CH, -40 TO 125DEG C; No. of Channels:1 Channel; Propagation Delay:6ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 1Ch, -40 To 125Deg C; No. Of Channels Silicon Labs - 75AC2035 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 1Ch, -40 To 125Deg C; No. Of Channels Silicon Labs
75AC2035
Digital Isolator, 1Ch, -40 To 125Deg C; No. Of Channels Silicon Labs 75AC2035
DIGITAL ISOLATOR, 1CH, -40 TO 125DEG C; No. of Channels:1 Channel; Propagation Delay:6ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 1CH, -40 TO 125DEG C; No. of Channels:1 Channel; Propagation Delay:6ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Digital Isolators
SI8410BB-D-IS
Digital Isolators SI8410BB-D-IS
Digital Isolators 2.5 kV 1-channel digital isolator

Digital Isolators 2.5 kV 1-channel digital isolator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 75AC2035 SI8410BB-D-IS
Product Name Digital Isolator, 1Ch, -40 To 125Deg C; No. Of Channels Silicon Labs Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 2.7V
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 7098048 - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Multichannel line transceiver
Features RoHS
# of Tx 4 #
View Details
18-bit universal bus transceiver; 3-state - 74ALVCH16500DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4211TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details