Digital Isolators 5 kV 1 forward & 1 reverse 2-channel isolator
DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C; No. of Channels:2 Channel; Propagation Delay:35ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SI8421AD-D-IS | 75AC2039 |
| Product Name | Digital Isolators | Digital Isolator, 2Ch, -40 To 125Deg C; No. Of Channels Silicon Labs |
| Features | RoHS | RoHS |
| Data Rate | 1000 to ? kbps | |
| Package Type | SOIC-16 | WSOIC |
| Device Type | Isolator |