Digital Isolators 3.75 kV 3-channel digital isolator
Digital Isolator, 3, 8 ns, 2.5 V, 5.5 V, NSOIC, 16 RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SI8635BC-B-IS1 | 54X5694 |
| Product Name | Digital Isolators | Digital Isolator, 3, 8 Ns, 2.5 V, 5.5 V, Nsoic, 16 Rohs Compliant Silicon Labs |
| Features | RoHS | RoHS |
| Data Rate | 150000 to ? kbps | |
| Pd | 275 milliwatts |