Manufacturer: Microchip Technology
Win Source Part Number: 037641-SCH3114-NU
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-VTQFP (14x14)
Supply Voltage - Operating: 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC INTFACE SPECIALIZED 128VTQFP
IC INTFACE SPECIALIZED 128VTQFP
IC INTFACE SPECIALIZED 128VTQFP
I/O Controller Interface IC Integrated Embedded 4 UART
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 037641-SCH3114-NU | SCH3114-NU | SCH3114-NU | SCH3114-NU | SCH3114-NU | SCH3114-NU |
| Product Name | Interface - Interface - Specialized - SCH3114-NU | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | I/O Controller Interface IC | Specialized |
| Supply Voltage | Other; 3.3V | Other; 3.3V | Other | 3.3V | Other; 3.3V | |
| Package Type | QFP; TQFP; 128-VTQFP (14x14) | QFP; 128-TQFP | QFP; TQFP | QFP; 128-TQFP | VTQFP-128 | QFP; TQFP; 128-TQFP |
| Technology | LPC | LPC | LPC |