Silicon Labs Digital Isolators SI8388P-IU

Description
Digital Isolators 2.5 kV 8-channel PLC input isolator with 8 high-speed channels
Datasheet
Description
Digital Isolators 2.5 kV 8-channel PLC input isolator with 8 high-speed channels
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
SI8388P-IU
Digital Isolators SI8388P-IU
Digital Isolators 2.5 kV 8-channel PLC input isolator with 8 high-speed channels

Digital Isolators 2.5 kV 8-channel PLC input isolator with 8 high-speed channels

Buy Now Datasheet
Digital Isolator, 8Ch, -40 To 125Deg C; No. Of Channels Silicon Labs - 75AC2033 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 8Ch, -40 To 125Deg C; No. Of Channels Silicon Labs
75AC2033
Digital Isolator, 8Ch, -40 To 125Deg C; No. Of Channels Silicon Labs 75AC2033
DIGITAL ISOLATOR, 8CH, -40 TO 125DEG C; No. of Channels:8 Channel; Propagation Delay:84ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:QSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 8CH, -40 TO 125DEG C; No. of Channels:8 Channel; Propagation Delay:84ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:QSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number SI8388P-IU 75AC2033
Product Name Digital Isolators Digital Isolator, 8Ch, -40 To 125Deg C; No. Of Channels Silicon Labs
Features RoHS RoHS
Data Rate 2000 to ? kbps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Package Type QSOP-20 QSOP
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
4 suppliers
High-speed GaN SPDT switch driver - QPK1521 - Qorvo
Specs
Features RoHS
Package Type LGA
View Details
Interface module - 704-5063 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details
Interface Transceiver IC - 702-SI32184-A-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers