Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Specialized SEC1100-A5-02-TR

Description
Win Source Part Number: 1260897-SEC1100-A5-0 2-TR Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Smart Card Standard Package: 4,000 Mounting: SMD (SMT) Interface: SPI Serial, USB, UART Voltage - Supply: 3V ~ 5.5V Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: SEC1100 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1260897-SEC1100-A5-0 2-TR Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Smart Card Standard Package: 4,000 Mounting: SMD (SMT) Interface: SPI Serial, USB, UART Voltage - Supply: 3V ~ 5.5V Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: SEC1100 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1260897-SEC1100-A5-02-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260897-SEC1100-A5-02-TR
Integrated Circuits (ICs) - Interface - Specialized 1260897-SEC1100-A5-02-TR
Win Source Part Number: 1260897-SEC1100-A5-0 2-TR Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Smart Card Standard Package: 4,000 Mounting: SMD (SMT) Interface: SPI Serial, USB, UART Voltage - Supply: 3V ~ 5.5V Package / Case: 16-VQFN Exposed Pad Supplier Device Package: 16-QFN (5x5) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: SEC1100 Product Status: Obsolete

Win Source Part Number: 1260897-SEC1100-A5-02-TR
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel (TR)
Applications: Smart Card
Standard Package: 4,000
Mounting: SMD (SMT)
Interface: SPI Serial, USB, UART
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: SEC1100
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SEC1100-A5-02-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SEC1100-A5-02-TR
Integrated Circuits (ICs) - Interface - Specialized SEC1100-A5-02-TR
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site
I/O Controller Interface IC - SEC1100-A5-02-TR - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
I/O Controller Interface IC
SEC1100-A5-02-TR
I/O Controller Interface IC SEC1100-A5-02-TR
I/O Controller Interface IC SMART CARD BRIDGE TO USB

I/O Controller Interface IC SMART CARD BRIDGE TO USB

Buy Now
Interface - Specialized - SEC1100-A5-02-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SEC1100-A5-02-TR
Interface - Specialized SEC1100-A5-02-TR
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site Datasheet
Specialized - SEC1100-A5-02-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SEC1100-A5-02-TR
Specialized SEC1100-A5-02-TR
Smart Card Interface 16-QFN (5x5)

Smart Card Interface 16-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260897-SEC1100-A5-02-TR SEC1100-A5-02-TR SEC1100-A5-02-TR SEC1100-A5-02-TR SEC1100-A5-02-TR
Product Name Integrated Circuits (ICs) - Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized I/O Controller Interface IC Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI3019-F-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9951YSV-REEL7 - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type QFP; 48-TQFP Exposed Pad
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details