Silicon Labs Interface - Interface - CODECs - SI3000-C-GS SI3000-C-GS

Description
Manufacturer: Silicon Labs Win Source Part Number: 1095769-SI3000-C-GS Packaging: Tube/Rail Type: Voice-Band Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Dynamic Range, ADCs / DACs (db) Typ: 84 / 84 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Analog Supply Voltage: 3 V to 5.25 V Digital Supply Voltage: 3 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 1095769-SI3000-C-GS Packaging: Tube/Rail Type: Voice-Band Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Dynamic Range, ADCs / DACs (db) Typ: 84 / 84 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Analog Supply Voltage: 3 V to 5.25 V Digital Supply Voltage: 3 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - SI3000-C-GS - 1095769-SI3000-C-GS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - SI3000-C-GS
1095769-SI3000-C-GS
Interface - Interface - CODECs - SI3000-C-GS 1095769-SI3000-C-GS
Manufacturer: Silicon Labs Win Source Part Number: 1095769-SI3000-C-GS Packaging: Tube/Rail Type: Voice-Band Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Dynamic Range, ADCs / DACs (db) Typ: 84 / 84 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Analog Supply Voltage: 3 V to 5.25 V Digital Supply Voltage: 3 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 1095769-SI3000-C-GS
Packaging: Tube/Rail
Type: Voice-Band
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Dynamic Range, ADCs / DACs (db) Typ: 84 / 84
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Analog Supply Voltage: 3 V to 5.25 V
Digital Supply Voltage: 3 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
SI3000-C-GS
Interface - CODECs SI3000-C-GS
Interface - CODECs voiceband codec 84 dB A/D & D/A

Interface - CODECs voiceband codec 84 dB A/D & D/A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 1095769-SI3000-C-GS SI3000-C-GS
Product Name Interface - Interface - CODECs - SI3000-C-GS Interface - CODECs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 710-32P4782A-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9834BRU - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Telecom - SI3215-C-GM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details
2 suppliers