DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C; No. of Channels:2 Channel; Propagation Delay:25ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Digital Isolators 2.5 kV 2-channel bi-directional isolator
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 75AC2034 | SI8400AB-B-IS |
| Product Name | Digital Isolator, 2Ch, -40 To 125Deg C; No. Of Channels Silicon Labs | Digital Isolators |
| Device Type | Isolator | |
| Features | RoHS | RoHS |
| Supply Voltage | Other; 3V |