DIGITAL ISOLATOR, 4CH, -40 TO 125DEG C; No. of Channels:4 Channel; Propagation Delay:6ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Digital Isolators 2.5 kV 3 forward & 1 reverse 4-channel isolator
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 75AC2049 | SI8441BB-D-IS1 |
| Product Name | Digital Isolator, 4Ch, -40 To 125Deg C; No. Of Channels Silicon Labs | Digital Isolators |
| Device Type | Isolator | |
| Features | RoHS | RoHS |
| Supply Voltage | Other; 2.7V | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |