Microchip Technology, Inc. Interface - Interface - Specialized - SCH4304-NS SCH4304-NS

Description
Manufacturer: Microchip Technology Win Source Part Number: 046783-SCH4304-NS Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-QFP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 046783-SCH4304-NS Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-QFP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SCH4304-NS - 046783-SCH4304-NS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SCH4304-NS
046783-SCH4304-NS
Interface - Interface - Specialized - SCH4304-NS 046783-SCH4304-NS
Manufacturer: Microchip Technology Win Source Part Number: 046783-SCH4304-NS Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-QFP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 046783-SCH4304-NS
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-QFP
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now
Sheung Wan, Hong Kong
I/O Controller Interface IC
SCH4304-NS
I/O Controller Interface IC SCH4304-NS
I/O Controller Interface IC Server Super I/O

I/O Controller Interface IC Server Super I/O

Buy Now
Specialized - SCH4304-NS - ODG (Origin Data Global)
Shenzhen, China
Specialized
SCH4304-NS
Specialized SCH4304-NS
IC INTERFACE SPECIALIZED 128QFP

IC INTERFACE SPECIALIZED 128QFP

Supplier's Site
Specialized - SCH4304-NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SCH4304-NS
Specialized SCH4304-NS
Controller Interface 128-QFP

Controller Interface 128-QFP

Buy Now
Interface - Specialized - SCH4304-NS - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SCH4304-NS
Interface - Specialized SCH4304-NS
IC INTERFACE SPECIALIZED 128QFP

IC INTERFACE SPECIALIZED 128QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SCH4304-NS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SCH4304-NS
Integrated Circuits (ICs) - Interface - Specialized SCH4304-NS
IC INTERFACE SPECIALIZED 128QFP

IC INTERFACE SPECIALIZED 128QFP

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 046783-SCH4304-NS SCH4304-NS SCH4304-NS SCH4304-NS SCH4304-NS SCH4304-NS
Product Name Interface - Interface - Specialized - SCH4304-NS I/O Controller Interface IC Specialized Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3.3V Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
18-bit universal bus transceiver; 3-state - 74ALVCH16601DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details