Win Source Part Number: 1260893-SEC1210I-CN-
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tray
Applications: Smart Card
Standard Package: 490
Mounting: SMD (SMT)
Interface: SPI Serial, USB, UART
Voltage - Supply: 3V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SEC1210
IC INTERFACE SPECIALIZED 24QFN
IC INTERFACE SPECIALIZED 24QFN
Smart Card Interface 24-QFN (5x5)
IC INTERFACE SPECIALIZED 24QFN
I/O Controller Interface IC Smart Card Bridge to Full Speed USB
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260893-SEC1210I-CN-02 | SEC1210I-CN-02 | SEC1210I-CN-02 | SEC1210I-CN-02 | SEC1210I-CN-02 | SEC1210I-CN-02 |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized | I/O Controller Interface IC |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |