IC INTERFACE SPECIALIZED 64QFN / Smart Card Interface 64-QFN (9x9) Product overview: SEC2410I-JZX-TR from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-SEC2410I-JZX-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1260898-SEC2410I-JZX
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel (TR)
Applications: Smart Card
Standard Package: 3,000
Mounting: SMD (SMT)
Interface: JTAG
Voltage - Supply: 3.3V
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-QFN (9x9)
ECCN: 5A002A1
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: SEC2410
Product Status: Obsolete
USB Interface IC HS Endpoint Prcessor w/USB 2.0,Smart Card
IC INTERFACE SPECIALIZED 64QFN
Smart Card Interface 64-QFN (9x9)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 754-SEC2410I-JZX-TR | 1260898-SEC2410I-JZX-TR | SEC2410I-JZX-TR | SEC2410I-JZX-TR | SEC2410I-JZX-TR |
| Product Name | QFN Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Specialized | USB Interface IC | Interface - Specialized | Specialized |
| Device Type | Transceiver | Sensor Interface | Sensor Interface |