Manufacturer: Microchip Technology
Win Source Part Number: 894154-SEC1210-CN-02
Features: Smart Card Interface 24-QFN (5x5)
Package: Tray
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: SEC1210
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC INTERFACE SPECIALIZED 24QFN
IC INTERFACE SPECIALIZED 24QFN
IC INTERFACE SPECIALIZED 24QFN
Smart Card Interface 24-QFN (5x5)
I/O Controller Interface IC Smart Card Bridge to Full Speed USB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 894154-SEC1210-CN-02 | SEC1210-CN-02 | SEC1210-CN-02 | SEC1210-CN-02 | SEC1210-CN-02 | SEC1210-CN-02 |
| Product Name | Interface - Interface - Specialized - SEC1210-CN-02 | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Specialized | I/O Controller Interface IC |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |