Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Specialized SEC1210T-I/PV-URT

Description
Win Source Part Number: 1260906-SEC1210T-I/P V-URT Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Smart Card Standard Package: 5,000 Mounting: SMD (SMT) Interface: SPI Serial, USB, UART Voltage - Supply: 3V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (5x5) ECCN: 5A992C Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: SEC1210
Request a Quote Datasheet
Description
Win Source Part Number: 1260906-SEC1210T-I/P V-URT Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Smart Card Standard Package: 5,000 Mounting: SMD (SMT) Interface: SPI Serial, USB, UART Voltage - Supply: 3V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (5x5) ECCN: 5A992C Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: SEC1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1260906-SEC1210T-I/PV-URT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260906-SEC1210T-I/PV-URT
Integrated Circuits (ICs) - Interface - Specialized 1260906-SEC1210T-I/PV-URT
Win Source Part Number: 1260906-SEC1210T-I/P V-URT Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: Smart Card Standard Package: 5,000 Mounting: SMD (SMT) Interface: SPI Serial, USB, UART Voltage - Supply: 3V ~ 5.5V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-QFN (5x5) ECCN: 5A992C Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: SEC1210

Win Source Part Number: 1260906-SEC1210T-I/PV-URT
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel (TR)
Applications: Smart Card
Standard Package: 5,000
Mounting: SMD (SMT)
Interface: SPI Serial, USB, UART
Voltage - Supply: 3V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (5x5)
ECCN: 5A992C
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: SEC1210

Buy Now Datasheet
Shenzhen, China
Interface - Specialized
SEC1210T-I/PV-URT
Interface - Specialized SEC1210T-I/PV-URT
IC INTERFACE SPECIALIZED 24QFN

IC INTERFACE SPECIALIZED 24QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SEC1210T-I/PV-URT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SEC1210T-I/PV-URT
Integrated Circuits (ICs) - Interface - Specialized SEC1210T-I/PV-URT
IC INTERFACE SPECIALIZED 24QFN

IC INTERFACE SPECIALIZED 24QFN

Supplier's Site
I/O Controller Interface IC - SEC1210T-I/PV-URT - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
I/O Controller Interface IC
SEC1210T-I/PV-URT
I/O Controller Interface IC SEC1210T-I/PV-URT
I/O Controller Interface IC Smart Card Bridge to UART Interface

I/O Controller Interface IC Smart Card Bridge to UART Interface

Buy Now
Specialized - SEC1210T-I/PV-URT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Smart Card Interface 24-QFN (5x5)

Smart Card Interface 24-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260906-SEC1210T-I/PV-URT SEC1210T-I/PV-URT SEC1210T-I/PV-URT SEC1210T-I/PV-URT SEC1210T-I/PV-URT
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized I/O Controller Interface IC Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

LVDS Interface Ics - 1907380 - RS Components, Ltd.
Specs
Technology LVDS
Device Type Line / Bus Driver; Transmitter; Transmitter
Features RoHS
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOT23; SC-74A, SOT-753
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4016BT,652 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Interface Transceiver IC - 702-SI32171-B-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers