Manufacturer: STMicroelectronics
Win Source Part Number: 141143-SERC816
Packaging: Reel - TR
Protocol: Sercos
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-PQFP (14x20)
Purpose: Controller
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Sercos Controller Parallel Interface 100-PQFP (14x20)
IC CTRLR INTERFACE SERC 100QFP
IC CTRLR INTERFACE SERC 100QFP
SERCOS INTERFACE CTRL, -40 TO 85DEG C ROHS COMPLIANT: YES
Telecom Interface ICs SERCOS Interfce Cont
Sercos Controller Parallel Interface 100-PQFP (14x20)
IC CTRLR INTERFACE SERC 100QFP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 141143-SERC816 | 497-3662-ND | SERC816 | SERC816 | 69AH2232 | SERC816 | SERC816 | SERC816 |
| Product Name | Interface - Interface - Controllers - SERC816 | Controllers | Controllers | Integrated Circuits (ICs) - Interface - Controllers | Sercos Interface Ctrl, -40 To 85Deg C Rohs Compliant Stmicroelectronics | Telecom Interface ICs | Controllers | Interface - Controllers |
| Supply Voltage | Other; 4.75 V ~ 5.25 V | 5V; Other; 4.75V ~ 5.25V | Other; 4.75V ~ 5.25V | Other | Other; 4.75V ~ 5.25V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | QFP; 100-PQFP (14x20) | 100-BQFP | QFP; 100-BQFP | QFP | PQFP-100 | QFP; 100-BQFP | QFP; 100-BQFP | |
| Technology | Parallel | Parallel | Sercos | Parallel | Parallel |