Manufacturer: Microchip Technology
Win Source Part Number: 716152-SEC1110I-A5-0
Packaging: Tape and Reel
Mounting Style: SMD
Applications: Smart Card
Interface: SPI Serial, USB, UART
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (5x5)
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Family Part Number: SEC1110
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V
IC INTERFACE SPECIALIZED 16QFN
Smart Card Interface 16-QFN (5x5)
IC INTERFACE SPECIALIZED 16QFN
I/O Controller Interface IC Smart Card Bridge to Full Speed USB
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716152-SEC1110I-A5-02-TR | SEC1110I-A5-02-TR | SEC1110I-A5-02-TR | SEC1110I-A5-02-TR | SEC1110I-A5-02-TR |
| Product Name | Interface - Interface - Specialized - SEC1110I-A5-02-TR | Interface - Specialized | Specialized | Specialized | I/O Controller Interface IC |
| Device Type | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | ||
| Technology | USB; SPI; SPI Serial, USB, UART | USB; SPI; SPI Serial, USB, UART | USB; SPI; SPI Serial, USB, UART |