Silicon Labs Interface - Interface - Modems - ICs and Modules - SI3015-FS SI3015-FS

Description
Manufacturer: Silicon Labs Win Source Part Number: 064408-SI3015-FS Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.90 Baud Rates: 2.4k Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Silicon Labs Win Source Part Number: 064408-SI3015-FS Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.90 Baud Rates: 2.4k Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Modems - ICs and Modules - SI3015-FS - 064408-SI3015-FS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Modems - ICs and Modules - SI3015-FS
064408-SI3015-FS
Interface - Interface - Modems - ICs and Modules - SI3015-FS 064408-SI3015-FS
Manufacturer: Silicon Labs Win Source Part Number: 064408-SI3015-FS Packaging: Tube/Rail Mounting: SMD (SMT) Data Format: V.90 Baud Rates: 2.4k Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-SOIC Supply Voltage - Operating: 3.3V, 5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 064408-SI3015-FS
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Format: V.90
Baud Rates: 2.4k
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SOIC
Supply Voltage - Operating: 3.3V, 5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Telecom Interface ICs - SI3015-FS - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
SI3015-FS
Telecom Interface ICs SI3015-FS
Telecom Interface ICs Si2400 ISOmodem Line-Side - lead-free

Telecom Interface ICs Si2400 ISOmodem Line-Side - lead-free

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 064408-SI3015-FS SI3015-FS
Product Name Interface - Interface - Modems - ICs and Modules - SI3015-FS Telecom Interface ICs
Supply Voltage Other; 3.3V~ 5V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4551SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Interface module - 704-8033 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS32PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers