Silicon Labs Interface - Interface - Specialized - SI8431BB-D-ISR SI8431BB-D-ISR

Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972301-SI8431BB-D-IS R Packaging: Tape & Reel (TR) Type: General Purpose Mounting: SMD (SMT) Data Rate: 150 Mbps Channel Type: Unidirectional Number of Channels: 3 Propagation Delay: 9.5 ns Isolated Power: No Categories: Interface - Specialized Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Pulse Width Distortion (PWD): 2.5 ns Max Data Rate: 150
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972301-SI8431BB-D-IS R Packaging: Tape & Reel (TR) Type: General Purpose Mounting: SMD (SMT) Data Rate: 150 Mbps Channel Type: Unidirectional Number of Channels: 3 Propagation Delay: 9.5 ns Isolated Power: No Categories: Interface - Specialized Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Pulse Width Distortion (PWD): 2.5 ns Max Data Rate: 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SI8431BB-D-ISR - 972301-SI8431BB-D-ISR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SI8431BB-D-ISR
972301-SI8431BB-D-ISR
Interface - Interface - Specialized - SI8431BB-D-ISR 972301-SI8431BB-D-ISR
Manufacturer: Silicon Labs Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 972301-SI8431BB-D-IS R Packaging: Tape & Reel (TR) Type: General Purpose Mounting: SMD (SMT) Data Rate: 150 Mbps Channel Type: Unidirectional Number of Channels: 3 Propagation Delay: 9.5 ns Isolated Power: No Categories: Interface - Specialized Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -40 °C Pulse Width Distortion (PWD): 2.5 ns Max Data Rate: 150

Manufacturer: Silicon Labs
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 972301-SI8431BB-D-ISR
Packaging: Tape & Reel (TR)
Type: General Purpose
Mounting: SMD (SMT)
Data Rate: 150 Mbps
Channel Type: Unidirectional
Number of Channels: 3
Propagation Delay: 9.5 ns
Isolated Power: No
Categories: Interface - Specialized
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
Pulse Width Distortion (PWD): 2.5 ns
Max Data Rate: 150

Buy Now
Sheung Wan, Hong Kong
Digital Isolators
SI8431BB-D-ISR
Digital Isolators SI8431BB-D-ISR
Digital Isolators 2.5 kV 2 forward & 1 reverse 3-channel isolator

Digital Isolators 2.5 kV 2 forward & 1 reverse 3-channel isolator

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 972301-SI8431BB-D-ISR SI8431BB-D-ISR
Product Name Interface - Interface - Specialized - SI8431BB-D-ISR Digital Isolators
Device Type Sensor Interface; Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A4949KLJTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC8
View Details
Power Switch ICs - 1908218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details
Interface - Sensor and Detector Interfaces - AD9844AJST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4559SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details