Silicon Labs Digital Isolators SI8380P-IU

Description
Digital Isolators 2.5 kV 8-channel PLC input isolator
Datasheet
Description
Digital Isolators 2.5 kV 8-channel PLC input isolator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
SI8380P-IU
Digital Isolators SI8380P-IU
Digital Isolators 2.5 kV 8-channel PLC input isolator

Digital Isolators 2.5 kV 8-channel PLC input isolator

Buy Now Datasheet
Digital Isolator, 8Ch, -40 To 125Deg C; No. Of Channels Silicon Labs - 75AC2031 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 8Ch, -40 To 125Deg C; No. Of Channels Silicon Labs
75AC2031
Digital Isolator, 8Ch, -40 To 125Deg C; No. Of Channels Silicon Labs 75AC2031
DIGITAL ISOLATOR, 8CH, -40 TO 125DEG C; No. of Channels:8 Channel; Propagation Delay:84ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:QSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 8CH, -40 TO 125DEG C; No. of Channels:8 Channel; Propagation Delay:84ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:QSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number SI8380P-IU 75AC2031
Product Name Digital Isolators Digital Isolator, 8Ch, -40 To 125Deg C; No. Of Channels Silicon Labs
Features RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Package Type QSOP-20 QSOP
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913253 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
SN54AS640 Octal Bus Transceivers With 3-State Outputs - 5962-8955301RA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Hex unbuffered inverter - 74AHCU04D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1092790-SI2493-C-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers