Microchip Technology, Inc. Interface - Interface - Specialized - SEC1100-A5-02 SEC1100-A5-02

Description
Manufacturer: Microchip Technology Win Source Part Number: 1095178-SEC1100-A5-0 2 Packaging: Tray Applications: Smart Card Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1095178-SEC1100-A5-0 2 Packaging: Tray Applications: Smart Card Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SEC1100-A5-02 - 1095178-SEC1100-A5-02 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SEC1100-A5-02
1095178-SEC1100-A5-02
Interface - Interface - Specialized - SEC1100-A5-02 1095178-SEC1100-A5-02
Manufacturer: Microchip Technology Win Source Part Number: 1095178-SEC1100-A5-0 2 Packaging: Tray Applications: Smart Card Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 16-QFN (5x5) Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1095178-SEC1100-A5-02
Packaging: Tray
Applications: Smart Card
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-QFN (5x5)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SEC1100-A5-02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SEC1100-A5-02
Integrated Circuits (ICs) - Interface - Specialized SEC1100-A5-02
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site
I/O Controller Interface IC - SEC1100-A5-02 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
I/O Controller Interface IC
SEC1100-A5-02
I/O Controller Interface IC SEC1100-A5-02
I/O Controller Interface IC SMART CARD BRIDGE TO USB

I/O Controller Interface IC SMART CARD BRIDGE TO USB

Buy Now Datasheet
Interface - Specialized - SEC1100-A5-02 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SEC1100-A5-02
Interface - Specialized SEC1100-A5-02
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site Datasheet
Specialized - SEC1100-A5-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SEC1100-A5-02
Specialized SEC1100-A5-02
Smart Card Interface 16-QFN (5x5)

Smart Card Interface 16-QFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1095178-SEC1100-A5-02 SEC1100-A5-02 SEC1100-A5-02 SEC1100-A5-02 SEC1100-A5-02
Product Name Interface - Interface - Specialized - SEC1100-A5-02 Integrated Circuits (ICs) - Interface - Specialized I/O Controller Interface IC Interface - Specialized Specialized
Supply Voltage Other; 3 V ~ 5.5 V Other Other; 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface - Controllers - CG8925AF - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Interface module - 289-577 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4591SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details