Silicon Labs Digital Isolator, 2Ch, -40 To 125Deg C; No. Of Channels Silicon Labs SI8421BB-D-IS

Description
DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C; No. of Channels:2 Channel; Propagation Delay:6ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C; No. of Channels:2 Channel; Propagation Delay:6ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 2Ch, -40 To 125Deg C; No. Of Channels Silicon Labs - 75AC2040 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2Ch, -40 To 125Deg C; No. Of Channels Silicon Labs
75AC2040
Digital Isolator, 2Ch, -40 To 125Deg C; No. Of Channels Silicon Labs 75AC2040
DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C; No. of Channels:2 Channel; Propagation Delay:6ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C; No. of Channels:2 Channel; Propagation Delay:6ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Digital Isolators
SI8421BB-D-IS
Digital Isolators SI8421BB-D-IS
Digital Isolators 2.5 kV 1 forward & 1 reverse 2-channel isolator

Digital Isolators 2.5 kV 1 forward & 1 reverse 2-channel isolator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 75AC2040 SI8421BB-D-IS
Product Name Digital Isolator, 2Ch, -40 To 125Deg C; No. Of Channels Silicon Labs Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E1-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers
Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface module - 289-721 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Ethernet Interface Ics - 419930 - RS Components, Ltd.
Specs
Technology SPI; Ethernet; Ieee 802.3u
Device Type Controller
Features RoHS
View Details