Win Source Part Number: 1336984-SEC1110-A5-0
Category: Integrated Circuits (ICs) - Interface - Specialized
Package: Tape & Reel
Applications: Smart Card
Standard Package: 5,000
Interface: SPI Serial, USB, UART
Voltage - Supply: 3V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SEC1110
Smart Card Interface 16-QFN (5x5)
IC INTERFACE SPECIALIZED 16QFN
I/O Controller Interface IC Smart Card Bridge to Full Speed USB
IC INTERFACE SPECIALIZED 16QFN
IC INTERFACE SPECIALIZED 16QFN
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1336984-SEC1110-A5-02NC-TR | SEC1110-A5-02NC-TR | SEC1110-A5-02NC-TR | SEC1110-A5-02NC-TR | SEC1110-A5-02NC-TR | SEC1110-A5-02NC-TR |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Specialized | I/O Controller Interface IC | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | |||
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other | ||
| Technology | USB; SPI; SPI Serial, USB, UART | USB; SPI; SPI Serial, USB, UART | USB; SPI; SPI Serial, USB, UART |