Silicon Labs Digital Isolators SI8045AA-B-IU

Description
Digital Isolators 4 ch 1 kV digital isolator
Datasheet
Description
Digital Isolators 4 ch 1 kV digital isolator
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Digital Isolators
SI8045AA-B-IU
Digital Isolators SI8045AA-B-IU
Digital Isolators 4 ch 1 kV digital isolator

Digital Isolators 4 ch 1 kV digital isolator

Buy Now Datasheet
Digital Isolator, 4Ch, -40 To 125Deg C; No. Of Channels Silicon Labs - 75AC2026 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 4Ch, -40 To 125Deg C; No. Of Channels Silicon Labs
75AC2026
Digital Isolator, 4Ch, -40 To 125Deg C; No. Of Channels Silicon Labs 75AC2026
DIGITAL ISOLATOR, 4CH, -40 TO 125DEG C; No. of Channels:4 Channel; Propagation Delay:40ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:QSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 4CH, -40 TO 125DEG C; No. of Channels:4 Channel; Propagation Delay:40ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:QSOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number SI8045AA-B-IU 75AC2026
Product Name Digital Isolators Digital Isolator, 4Ch, -40 To 125Deg C; No. Of Channels Silicon Labs
Features RoHS RoHS
Data Rate 10000 to ? kbps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Package Type QSOP-16 QSOP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 32R1606R-8CGTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 1464722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS
Supply Voltage Other; 2.4 v
View Details
Interface module - 289-624 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details