Microchip Technology, Inc. Interface - Interface - Specialized - SCH5027D-NW SCH5027D-NW

Description
Manufacturer: Microchip Technology Win Source Part Number: 038094-SCH5027D-NW Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-QFP (14x20) Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 038094-SCH5027D-NW Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-QFP (14x20) Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SCH5027D-NW - 038094-SCH5027D-NW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SCH5027D-NW
038094-SCH5027D-NW
Interface - Interface - Specialized - SCH5027D-NW 038094-SCH5027D-NW
Manufacturer: Microchip Technology Win Source Part Number: 038094-SCH5027D-NW Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-QFP (14x20) Supply Voltage - Operating: 3.3V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 038094-SCH5027D-NW
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-QFP (14x20)
Supply Voltage - Operating: 3.3V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SCH5027D-NW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SCH5027D-NW
Integrated Circuits (ICs) - Interface - Specialized SCH5027D-NW
IC INTERFACE SPECIALIZED 128QFP

IC INTERFACE SPECIALIZED 128QFP

Supplier's Site
Interface - Specialized - SCH5027D-NW - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SCH5027D-NW
Interface - Specialized SCH5027D-NW
IC INTERFACE SPECIALIZED 128QFP

IC INTERFACE SPECIALIZED 128QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
I/O Controller Interface IC
SCH5027D-NW
I/O Controller Interface IC SCH5027D-NW
I/O Controller Interface IC Super I/O

I/O Controller Interface IC Super I/O

Buy Now Datasheet
Specialized - SCH5027D-NW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SCH5027D-NW
Specialized SCH5027D-NW
Interface 128-QFP (14x20)

Interface 128-QFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 038094-SCH5027D-NW SCH5027D-NW SCH5027D-NW SCH5027D-NW SCH5027D-NW
Product Name Interface - Interface - Specialized - SCH5027D-NW Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized I/O Controller Interface IC Specialized
Supply Voltage Other; 3.3V Other 3.3V Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4550TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN
Pins 16 #
View Details
Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-009 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details