Manufacturer: Microchip Technology
Win Source Part Number: 141594-SEC1110-A5-02
Packaging: Tray
Applications: Smart Card
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 16-QFN (5x5)
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 16QFN
Smart Card Interface 16-QFN (5x5)
I/O Controller Interface IC Smart Card Bridge to Full Speed USB
IC INTERFACE SPECIALIZED 16QFN
IC INTERFACE SPECIALIZED 16QFN
| Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 141594-SEC1110-A5-02NC | SEC1110-A5-02NC | SEC1110-A5-02NC | SEC1110-A5-02NC | SEC1110-A5-02NC | SEC1110-A5-02NC |
| Product Name | Interface - Interface - Specialized - SEC1110-A5-02NC | Specialized | Specialized | I/O Controller Interface IC | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Supply Voltage | Other; 3 V ~ 5.5 V | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other | ||
| Package Type | 16-QFN (5x5) | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | QFN-16 | 16-VFQFN Exposed Pad | |
| Technology | USB; SPI; SPI Serial, USB, UART | USB; SPI; SPI Serial, USB, UART | USB; SPI; SPI Serial, USB, UART |