Microchip Technology, Inc. Interface - Interface - Specialized - SCH5027E-NW SCH5027E-NW

Description
Manufacturer: Microchip Technology Win Source Part Number: 046786-SCH5027E-NW Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-QFP (14x20) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 046786-SCH5027E-NW Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-QFP (14x20) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SCH5027E-NW - 046786-SCH5027E-NW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SCH5027E-NW
046786-SCH5027E-NW
Interface - Interface - Specialized - SCH5027E-NW 046786-SCH5027E-NW
Manufacturer: Microchip Technology Win Source Part Number: 046786-SCH5027E-NW Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-QFP (14x20) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 046786-SCH5027E-NW
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-QFP (14x20)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SCH5027E-NW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SCH5027E-NW
Integrated Circuits (ICs) - Interface - Specialized SCH5027E-NW
IC INTERFACE SPECIALIZED 128QFP

IC INTERFACE SPECIALIZED 128QFP

Supplier's Site
Specialized - SCH5027E-NW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SCH5027E-NW
Specialized SCH5027E-NW
Interface 128-QFP (14x20)

Interface 128-QFP (14x20)

Buy Now Datasheet
Interface - Specialized - SCH5027E-NW - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SCH5027E-NW
Interface - Specialized SCH5027E-NW
IC INTERFACE SPECIALIZED 128QFP

IC INTERFACE SPECIALIZED 128QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
I/O Controller Interface IC
SCH5027E-NW
I/O Controller Interface IC SCH5027E-NW
I/O Controller Interface IC Sys Controller Hub 8051 Auto

I/O Controller Interface IC Sys Controller Hub 8051 Auto

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 046786-SCH5027E-NW SCH5027E-NW SCH5027E-NW SCH5027E-NW SCH5027E-NW
Product Name Interface - Interface - Specialized - SCH5027E-NW Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized I/O Controller Interface IC
Supply Voltage Other; 3.3V Other Other; 3.3V
Package Type QFP; 128-QFP (14x20) QFP QFP; 128-BFQFP QFP; 128-BFQFP MQFP-128
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5364CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - Controllers - CP9110AT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Interface module - 289-588 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details