Win Source Part Number: 1260904-SEC1210T/PV-
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel (TR)
Applications: Smart Card
Standard Package: 5,000
Mounting: SMD (SMT)
Interface: SPI Serial, USB, UART
Voltage - Supply: 3V ~ 5.5V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-QFN (5x5)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SEC1210
IC INTERFACE SPECIALIZED 24QFN
Smart Card Interface 24-QFN (5x5)
I/O Controller Interface IC Dual Smart Card Brdg UART Interface
IC INTERFACE SPECIALIZED 24QFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1260904-SEC1210T/PV-UR2 | SEC1210T/PV-UR2 | SEC1210T/PV-UR2 | SEC1210T/PV-UR2 | SEC1210T/PV-UR2 |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | I/O Controller Interface IC | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other | ||
| Technology | USB; SPI; SPI Serial, USB, UART | USB; SPI; SPI Serial, USB, UART |