Manufacturer: Microchip Technology
Win Source Part Number: 1247669-SEC1110-A5-0
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Smart Card Interface 16-QFN (5x5)
I/O Controller Interface IC Smart Card Bridge to Full Speed USB
IC INTERFACE SPECIALIZED 16QFN
IC INTERFACE SPECIALIZED 16QFN
IC INTERFACE SPECIALIZED 16QFN
USB TO UART BRIDGE, 0 TO 70DEG C; Bridge Type:USB to UART; Supply Voltage Min:3.6V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product RoHS Compliant: Yes
| Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1247669-SEC1110-A5-02 | SEC1110-A5-02 | SEC1110-A5-02 | SEC1110-A5-02 | SEC1110-A5-02 | SEC1110-A5-02 | 02AH4690 |
| Product Name | Interface - Interface - Specialized - SEC1110-A5-02 | Specialized | I/O Controller Interface IC | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Usb To Uart Bridge, 0 To 70Deg C; Bridge Type Microchip |
| Technology | USB; SPI; SPI Serial, USB, UART | USB; SPI; SPI Serial, USB, UART | USB; SPI; SPI Serial, USB, UART | USB | |||
| Features | RoHS | RoHS | RoHS | ||||
| Supply Voltage | Other; 3V ~ 5.5V | Other; 3V ~ 5.5V | Other | Other; 3.6V | |||
| Package Type | 16-VFQFN Exposed Pad | QFN-16 | 16-VFQFN Exposed Pad | 16-VFQFN Exposed Pad | QFN |