Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Specialized SCH3221-7U-TR

Description
Win Source Part Number: 1260907-SCH3221-7U-T R Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: I/O Controller Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 3.3V Package / Case: 64-WFBGA Supplier Device Package: 64-WFBGA (6x6) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SCH3221
Request a Quote Datasheet
Description
Win Source Part Number: 1260907-SCH3221-7U-T R Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: I/O Controller Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 3.3V Package / Case: 64-WFBGA Supplier Device Package: 64-WFBGA (6x6) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SCH3221
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1260907-SCH3221-7U-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1260907-SCH3221-7U-TR
Integrated Circuits (ICs) - Interface - Specialized 1260907-SCH3221-7U-TR
Win Source Part Number: 1260907-SCH3221-7U-T R Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tape & Reel (TR) Applications: I/O Controller Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Supply: 3.3V Package / Case: 64-WFBGA Supplier Device Package: 64-WFBGA (6x6) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: SCH3221

Win Source Part Number: 1260907-SCH3221-7U-TR
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel (TR)
Applications: I/O Controller
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Supply: 3.3V
Package / Case: 64-WFBGA
Supplier Device Package: 64-WFBGA (6x6)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: SCH3221

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SCH3221-7U-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SCH3221-7U-TR
Integrated Circuits (ICs) - Interface - Specialized SCH3221-7U-TR
IC INTFACE SPECIALIZED 64WFBGA

IC INTFACE SPECIALIZED 64WFBGA

Supplier's Site
Interface - Specialized - SCH3221-7U-TR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SCH3221-7U-TR
Interface - Specialized SCH3221-7U-TR
IC INTFACE SPECIALIZED 64WFBGA

IC INTFACE SPECIALIZED 64WFBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
I/O Controller Interface IC
SCH3221-7U-TR
I/O Controller Interface IC SCH3221-7U-TR
I/O Controller Interface IC LPC IO with 8042 KBC Multiple Serial Port

I/O Controller Interface IC LPC IO with 8042 KBC Multiple Serial Port

Buy Now
Specialized - SCH3221-7U-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SCH3221-7U-TR
Specialized SCH3221-7U-TR
I/O Controller Interface 64-WFBGA (6x6)

I/O Controller Interface 64-WFBGA (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1260907-SCH3221-7U-TR SCH3221-7U-TR SCH3221-7U-TR SCH3221-7U-TR SCH3221-7U-TR
Product Name Integrated Circuits (ICs) - Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized I/O Controller Interface IC Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Interface Transceiver IC - 702-PEB3265HV1.5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Tray
View Details
4 suppliers
Interface module - 289-405 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details