Silicon Labs Interface - Interface - CODECs - SI3000-C-FS SI3000-C-FS

Description
Manufacturer: Silicon Labs Win Source Part Number: 321122-SI3000-C-FS Packaging: Tube/Rail Type: Voice-Band Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Dynamic Range, ADCs / DACs (db) Typ: 84 / 84 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Analog Supply Voltage: 3 V to 5.25 V Digital Supply Voltage: 3 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Silicon Labs Win Source Part Number: 321122-SI3000-C-FS Packaging: Tube/Rail Type: Voice-Band Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Dynamic Range, ADCs / DACs (db) Typ: 84 / 84 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Analog Supply Voltage: 3 V to 5.25 V Digital Supply Voltage: 3 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - SI3000-C-FS - 321122-SI3000-C-FS - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - SI3000-C-FS
321122-SI3000-C-FS
Interface - Interface - CODECs - SI3000-C-FS 321122-SI3000-C-FS
Manufacturer: Silicon Labs Win Source Part Number: 321122-SI3000-C-FS Packaging: Tube/Rail Type: Voice-Band Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Dynamic Range, ADCs / DACs (db) Typ: 84 / 84 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Analog Supply Voltage: 3 V to 5.25 V Digital Supply Voltage: 3 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Silicon Labs
Win Source Part Number: 321122-SI3000-C-FS
Packaging: Tube/Rail
Type: Voice-Band
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Dynamic Range, ADCs / DACs (db) Typ: 84 / 84
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Analog Supply Voltage: 3 V to 5.25 V
Digital Supply Voltage: 3 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Interface - CODECs
SI3000-C-FS
Interface - CODECs SI3000-C-FS
Interface - CODECs Voiceband codec 84 dB A/D & D/A voice codec

Interface - CODECs Voiceband codec 84 dB A/D & D/A voice codec

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 321122-SI3000-C-FS SI3000-C-FS
Product Name Interface - Interface - CODECs - SI3000-C-FS Interface - CODECs
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details