Silicon Labs Digital Isolator, 8Ch, -40 To 125Deg C; No. Of Channels Silicon Labs SI8380S-IU

Description
DIGITAL ISOLATOR, 8CH, -40 TO 125DEG C; No. of Channels:8 Channel; Propagation Delay:84ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:QSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 8CH, -40 TO 125DEG C; No. of Channels:8 Channel; Propagation Delay:84ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:QSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 8Ch, -40 To 125Deg C; No. Of Channels Silicon Labs - 75AC2032 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 8Ch, -40 To 125Deg C; No. Of Channels Silicon Labs
75AC2032
Digital Isolator, 8Ch, -40 To 125Deg C; No. Of Channels Silicon Labs 75AC2032
DIGITAL ISOLATOR, 8CH, -40 TO 125DEG C; No. of Channels:8 Channel; Propagation Delay:84ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:QSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 8CH, -40 TO 125DEG C; No. of Channels:8 Channel; Propagation Delay:84ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:QSOP; No. of Pins:20Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Digital Isolators
SI8380S-IU
Digital Isolators SI8380S-IU
Digital Isolators 2.5 kV 8-channel PLC input isolator with SPI output interface

Digital Isolators 2.5 kV 8-channel PLC input isolator with SPI output interface

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 75AC2032 SI8380S-IU
Product Name Digital Isolator, 8Ch, -40 To 125Deg C; No. Of Channels Silicon Labs Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 2.25V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-545 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 879-BGT24LTR11N16E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details