Manufacturer: Microchip Technology
Win Source Part Number: 046788-SCH5127-NW
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-QFP (14x20)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 128QFP
IC INTERFACE SPECIALIZED 128QFP
I/O Controller Interface IC SUPER I/O w/TEMP SENSING, PECI
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 046788-SCH5127-NW | SCH5127-NW | SCH5127-NW | SCH5127-NW | SCH5127-NW |
| Product Name | Interface - Interface - Specialized - SCH5127-NW | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized | I/O Controller Interface IC |
| Supply Voltage | Other; 3.3V | Other | Other; 3.3V |