Microchip Technology, Inc. Interface - Interface - Specialized - SCH3116I-NU SCH3116I-NU

Description
Manufacturer: Microchip Technology Win Source Part Number: 1094919-SCH3116I-NU Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-VTQFP (14x14) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1094919-SCH3116I-NU Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-VTQFP (14x14) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SCH3116I-NU - 1094919-SCH3116I-NU - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SCH3116I-NU
1094919-SCH3116I-NU
Interface - Interface - Specialized - SCH3116I-NU 1094919-SCH3116I-NU
Manufacturer: Microchip Technology Win Source Part Number: 1094919-SCH3116I-NU Packaging: Tray Applications: Controller Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-VTQFP (14x14) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1094919-SCH3116I-NU
Packaging: Tray
Applications: Controller
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-VTQFP (14x14)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Specialized - SCH3116I-NU - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SCH3116I-NU
Interface - Specialized SCH3116I-NU
IC INTFACE SPECIALIZED 128VTQFP

IC INTFACE SPECIALIZED 128VTQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
I/O Controller Interface IC
SCH3116I-NU
I/O Controller Interface IC SCH3116I-NU
I/O Controller Interface IC Integrated Indust I/O Contrllr

I/O Controller Interface IC Integrated Indust I/O Contrllr

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SCH3116I-NU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SCH3116I-NU
Integrated Circuits (ICs) - Interface - Specialized SCH3116I-NU
IC INTFACE SPECIALIZED 128VTQFP

IC INTFACE SPECIALIZED 128VTQFP

Supplier's Site
Specialized - SCH3116I-NU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SCH3116I-NU
Specialized SCH3116I-NU
Controller Interface 128-VTQFP (14x14)

Controller Interface 128-VTQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1094919-SCH3116I-NU SCH3116I-NU SCH3116I-NU SCH3116I-NU SCH3116I-NU
Product Name Interface - Interface - Specialized - SCH3116I-NU Interface - Specialized I/O Controller Interface IC Integrated Circuits (ICs) - Interface - Specialized Specialized
Supply Voltage Other; 3.3V 3.3V Other Other; 3.3V
Package Type QFP; TQFP; 128-VTQFP (14x14) QFP; 128-TQFP VTQFP-128 QFP; TQFP QFP; TQFP; 128-TQFP
Technology LPC LPC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - PEB4365T-SV1.1 - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Hex unbuffered inverter - 74AHCU04PW/GJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
Interface Transceiver IC - 702-SI3019-KS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers