NXP Semiconductors Interface - Interface - Specialized - SFR4310E1MAE40 SFR4310E1MAE40

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 814206-SFR4310E1MAE4 0 Part Status: Last Time Buy Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 814206-SFR4310E1MAE4 0 Part Status: Last Time Buy Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SFR4310E1MAE40 - 814206-SFR4310E1MAE40 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SFR4310E1MAE40
814206-SFR4310E1MAE40
Interface - Interface - Specialized - SFR4310E1MAE40 814206-SFR4310E1MAE40
Manufacturer: NXP USA Inc. Win Source Part Number: 814206-SFR4310E1MAE4 0 Part Status: Last Time Buy Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 800 MSL Level: 3 (168 Hours)

Manufacturer: NXP USA Inc.
Win Source Part Number: 814206-SFR4310E1MAE40
Part Status: Last Time Buy
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 800
MSL Level: 3 (168 Hours)

Buy Now
Specialized - SFR4310E1MAE40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SFR4310E1MAE40
Specialized SFR4310E1MAE40
Interface

Interface

Buy Now
Interface - Specialized - SFR4310E1MAE40 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Interface - Specialized
SFR4310E1MAE40
Interface - Specialized SFR4310E1MAE40
Interface - Specialized Communication Controller, 40MHz, -40/+125degC, QFP 64

Interface - Specialized Communication Controller, 40MHz, -40/+125degC, QFP 64

Buy Now Datasheet
Interface - Specialized - SFR4310E1MAE40 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SFR4310E1MAE40
Interface - Specialized SFR4310E1MAE40
IC INTERFACE SPECIALIZED 40MHZ

IC INTERFACE SPECIALIZED 40MHZ

Supplier's Site Datasheet
IC INTERFACE SPECIALIZED 40MHZ - 568-SFR4310E1MAE40 - Utmel Electronic Limited
Hong Kong, China
IC INTERFACE SPECIALIZED 40MHZ
568-SFR4310E1MAE40
IC INTERFACE SPECIALIZED 40MHZ 568-SFR4310E1MAE40
IC INTERFACE SPECIALIZED 40MHZ

IC INTERFACE SPECIALIZED 40MHZ

Supplier's Site
Specialized SFR4310E1MAE40
IC INTERFACE SPECIALIZED 40MHZ

IC INTERFACE SPECIALIZED 40MHZ

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SFR4310E1MAE40
Integrated Circuits (ICs) - Interface - Specialized SFR4310E1MAE40
IC INTERFACE SPECIALIZED 40MHZ

IC INTERFACE SPECIALIZED 40MHZ

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 814206-SFR4310E1MAE40 SFR4310E1MAE40 SFR4310E1MAE40 SFR4310E1MAE40 568-SFR4310E1MAE40 SFR4310E1MAE40 SFR4310E1MAE40
Product Name Interface - Interface - Specialized - SFR4310E1MAE40 Specialized Interface - Specialized Interface - Specialized IC INTERFACE SPECIALIZED 40MHZ Specialized Integrated Circuits (ICs) - Interface - Specialized
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Telecom - 1092813-SI3211-E-FT - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V~ 5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316PW - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details