Silicon Labs Digital Isolator, 2Ch, -40 To 125Deg C; No. Of Channels Silicon Labs SI8420AB-D-IS

Description
DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C; No. of Channels:2 Channel; Propagation Delay:35ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C; No. of Channels:2 Channel; Propagation Delay:35ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 2Ch, -40 To 125Deg C; No. Of Channels Silicon Labs - 75AC2036 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 2Ch, -40 To 125Deg C; No. Of Channels Silicon Labs
75AC2036
Digital Isolator, 2Ch, -40 To 125Deg C; No. Of Channels Silicon Labs 75AC2036
DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C; No. of Channels:2 Channel; Propagation Delay:35ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 2CH, -40 TO 125DEG C; No. of Channels:2 Channel; Propagation Delay:35ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:NSOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Digital Isolators
SI8420AB-D-IS
Digital Isolators SI8420AB-D-IS
Digital Isolators 2.5 kV 2-channel digital isolator

Digital Isolators 2.5 kV 2-channel digital isolator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 75AC2036 SI8420AB-D-IS
Product Name Digital Isolator, 2Ch, -40 To 125Deg C; No. Of Channels Silicon Labs Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS32/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CLCC20
View Details
3 suppliers
Human Machine Interface (HMI) - 762-3121/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4588ASRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Controllers - ADM6996LX-AA-T-1IN-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
4 suppliers