Microchip Technology, Inc. Interface - Interface - Specialized - SCH5017-NW SCH5017-NW

Description
Manufacturer: Microchip Technology Win Source Part Number: 046784-SCH5017-NW Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-QFP (14x20) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 66
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 046784-SCH5017-NW Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-QFP (14x20) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 66
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - SCH5017-NW - 046784-SCH5017-NW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - SCH5017-NW
046784-SCH5017-NW
Interface - Interface - Specialized - SCH5017-NW 046784-SCH5017-NW
Manufacturer: Microchip Technology Win Source Part Number: 046784-SCH5017-NW Packaging: Tray Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 128-QFP (14x20) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 66

Manufacturer: Microchip Technology
Win Source Part Number: 046784-SCH5017-NW
Packaging: Tray
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 128-QFP (14x20)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 66

Buy Now Datasheet
Specialized - SCH5017-NW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
SCH5017-NW
Specialized SCH5017-NW
Interface 128-QFP (14x20)

Interface 128-QFP (14x20)

Buy Now
Interface - Specialized - SCH5017-NW - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
SCH5017-NW
Interface - Specialized SCH5017-NW
IC INTERFACE SPECIALIZED 128QFP

IC INTERFACE SPECIALIZED 128QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
I/O Controller Interface IC
SCH5017-NW
I/O Controller Interface IC SCH5017-NW
I/O Controller Interface IC Super I/O

I/O Controller Interface IC Super I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Specialized - SCH5017-NW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
SCH5017-NW
Integrated Circuits (ICs) - Interface - Specialized SCH5017-NW
IC INTERFACE SPECIALIZED 128QFP

IC INTERFACE SPECIALIZED 128QFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 046784-SCH5017-NW SCH5017-NW SCH5017-NW SCH5017-NW SCH5017-NW
Product Name Interface - Interface - Specialized - SCH5017-NW Specialized Interface - Specialized I/O Controller Interface IC Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4006TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-PowerFQFN
Pins 24 #
View Details
Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3003 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details