Manufacturer: Microchip Technology
Win Source Part Number: 894153-SEC1200-CN-02
Features: Smart Card Interface 24-QFN (5x5)
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SEC1200
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
HTSUS: 8542.31.0001
IC INTERFACE SPECIALIZED 24QFN
Smart Card Interface 24-QFN (5x5)
I/O Controller Interface IC SMART CARD BRIDGE TO USB
IC INTERFACE SPECIALIZED 24QFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 894153-SEC1200-CN-02-TR | SEC1200-CN-02-TR | SEC1200-CN-02-TR | SEC1200-CN-02-TR | SEC1200-CN-02-TR |
| Product Name | Interface - Interface - Specialized - SEC1200-CN-02-TR | Interface - Specialized | Specialized | I/O Controller Interface IC | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |