Silicon Labs Digital Isolator, 3Ch, -40 To 125Deg C; No. Of Channels Silicon Labs SI8431AB-D-IS

Description
DIGITAL ISOLATOR, 3CH, -40 TO 125DEG C; No. of Channels:3 Channel; Propagation Delay:35ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
DIGITAL ISOLATOR, 3CH, -40 TO 125DEG C; No. of Channels:3 Channel; Propagation Delay:35ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator, 3Ch, -40 To 125Deg C; No. Of Channels Silicon Labs - 75AC2043 - Newark, An Avnet Company
Chicago, IL, United States
Digital Isolator, 3Ch, -40 To 125Deg C; No. Of Channels Silicon Labs
75AC2043
Digital Isolator, 3Ch, -40 To 125Deg C; No. Of Channels Silicon Labs 75AC2043
DIGITAL ISOLATOR, 3CH, -40 TO 125DEG C; No. of Channels:3 Channel; Propagation Delay:35ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

DIGITAL ISOLATOR, 3CH, -40 TO 125DEG C; No. of Channels:3 Channel; Propagation Delay:35ns; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Digital Isolators
SI8431AB-D-IS
Digital Isolators SI8431AB-D-IS
Digital Isolators 2.5 kV 2 forward & 1 reverse 3-channel isolator

Digital Isolators 2.5 kV 2 forward & 1 reverse 3-channel isolator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 75AC2043 SI8431AB-D-IS
Product Name Digital Isolator, 3Ch, -40 To 125Deg C; No. Of Channels Silicon Labs Digital Isolators
Device Type Isolator
Features RoHS RoHS
Supply Voltage Other; 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32261-C-FM2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers
RF Front End (LNA + PA) - 2312-QPF4530SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details